EPCOS AG Choke, Common Mode, 33Mh, 0.4A; Rated Current Epcos B82792C0336N365

Description
CHOKE, COMMON MODE, 33MH, 0.4A; Rated Current:100mA; Inductance:33mH; Product Range:B82792C0 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 33MH, 0.4A; Rated Current:100mA; Inductance:33mH; Product Range:B82792C0 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 33Mh, 0.4A; Rated Current Epcos - 33P6703 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 33Mh, 0.4A; Rated Current Epcos
33P6703
Choke, Common Mode, 33Mh, 0.4A; Rated Current Epcos 33P6703
CHOKE, COMMON MODE, 33MH, 0.4A; Rated Current:100mA; Inductance:33mH; Product Range:B82792C0 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

CHOKE, COMMON MODE, 33MH, 0.4A; Rated Current:100mA; Inductance:33mH; Product Range:B82792C0 Series; Impedance:-; Common Mode Filter Case:11.5mm x 10.5mm x 7.3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33P6703
Product Name Choke, Common Mode, 33Mh, 0.4A; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1620197 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000682MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers