22mH @ 10kHz 2 Line Common Mode Choke Through Hole 350mA DCR 1.9Ohm (Typ)
Common Mode Chokes Dual 22000uH 10kHz 0.35A 1.9Ohm DCR Thru-Hole Box Product overview: B82791H2351N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22000uH, 10kHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 22000uH, 10kHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H2351N001 can be used for catalog matching and distributor lookup.
EPCOS - B82791H2351N001 - Choke, Power Line, Double, Ring Core, 22 mH, 350 mA, B82791H Series
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 495-5764-ND | 839-B82791H2351N001 | 3410-B82791H2351N001 |
| Product Name | Common Mode Chokes | Dual 22000uH 10kHz 0.35A Inductor and Choke | EPCOS - B82791H2351N001 - Choke, Power Line, Double, Ring Core, 22 mH, 350 mA, B82791H Series |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | |
| Application | Common Mode Choke; RF Choke | ||
| DCR | 1.9 ohms | 1.9 ohms | |
| Rated DC Current | 350 milliamps | 350 milliamps |