EPCOS AG Common Mode Chokes B82791H0015A016

Description
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)
Request a Quote Datasheet
Description
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5760-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5760-ND
Common Mode Chokes 495-5760-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 850mOhm (Typ)

Buy Now Datasheet
Dual 4700uH 2.7kOhm 10kHz Inductor and Choke - 839-B82791H0015A016 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4700uH 2.7kOhm 10kHz Inductor and Choke
839-B82791H0015A016
Dual 4700uH 2.7kOhm 10kHz Inductor and Choke 839-B82791H0015A016
Common Mode Chokes Dual 4700uH 2.7kOhm 10kHz 0.1A 0.85Ohm DCR Thru-Hole Tray Product overview: B82791H0015A016 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 2.7kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 2.7kOhm, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H0015A016 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 4700uH 2.7kOhm 10kHz 0.1A 0.85Ohm DCR Thru-Hole Tray Product overview: B82791H0015A016 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 2.7kOhm, 10kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 2.7kOhm, 10kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791H0015A016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5760-ND 839-B82791H0015A016
Product Name Common Mode Chokes Dual 4700uH 2.7kOhm 10kHz Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.8500 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details