Common Mode Chokes Dual 10000uH 10kHz 0.5A 1Ohm DCR Thru-Hole Box Product overview: B82791G2501N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G2501N001 can be used for catalog matching and distributor lookup.
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 1Ohm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82791G2501N001 | 495-B82791G2501N001-ND |
| Product Name | Dual 10000uH 10kHz 0.5A Inductor and Choke | Common Mode Chokes |
| Mounting Option | Through Hole | Through Hole |
| Technology | Power Line | |
| Packing Method | Box | Tray |
| Standards and Certifications | RoHS |