EPCOS AG Common Mode Chokes B82791G0015A014

Description
38mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 5Ohm (Typ)
Request a Quote Datasheet
Description
38mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 5Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82791G0015A014-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82791G0015A014-ND
Common Mode Chokes 495-B82791G0015A014-ND
38mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 5Ohm (Typ)

38mH @ 10kHz 2 Line Common Mode Choke Through Hole 100mA DCR 5Ohm (Typ)

Buy Now Datasheet
38MH 100MA Inductor and Choke - 839-B82791G0015A014 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
38MH 100MA Inductor and Choke
839-B82791G0015A014
38MH 100MA Inductor and Choke 839-B82791G0015A014
CMC 38MH 100MA 2LN TH Product overview: B82791G0015A014 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 38MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A014 can be used for catalog matching and distributor lookup.

CMC 38MH 100MA 2LN TH Product overview: B82791G0015A014 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 38MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82791G0015A014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82791G0015A014-ND 839-B82791G0015A014
Product Name Common Mode Chokes 38MH 100MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 5 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-221 0402DF-221XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Inductors, Coils, Chokes - Fixed Inductors - 1009835-DFSG-20-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers