EPCOS AG Choke, 0.051Mh, 500Ma, 30%, 100Khz; Dc Current Rating Epcos B82790S513N201

Description
CHOKE, 0.051MH, 500MA, 30%, 100KHZ; DC Current Rating:500mA; Inductance:51µH; Product Range:B82790S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
CHOKE, 0.051MH, 500MA, 30%, 100KHZ; DC Current Rating:500mA; Inductance:51µH; Product Range:B82790S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.051Mh, 500Ma, 30%, 100Khz; Dc Current Rating Epcos - 46P6187 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.051Mh, 500Ma, 30%, 100Khz; Dc Current Rating Epcos
46P6187
Choke, 0.051Mh, 500Ma, 30%, 100Khz; Dc Current Rating Epcos 46P6187
CHOKE, 0.051MH, 500MA, 30%, 100KHZ; DC Current Rating:500mA; Inductance:51µH; Product Range:B82790S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CHOKE, 0.051MH, 500MA, 30%, 100KHZ; DC Current Rating:500mA; Inductance:51µH; Product Range:B82790S0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 46P6187
Product Name Choke, 0.051Mh, 500Ma, 30%, 100Khz; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details