EPCOS AG Common Mode Chokes B82790C0502N201

Description
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)
Request a Quote Datasheet
Description
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82790C0502N201TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82790C0502N201TR-ND
Common Mode Chokes 495-B82790C0502N201TR-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82790C0502N201DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82790C0502N201DKR-ND
Common Mode Chokes 495-B82790C0502N201DKR-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82790C0502N201CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82790C0502N201CT-ND
Common Mode Chokes 495-B82790C0502N201CT-ND
5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)

5µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1A DCR 60mOhm (Typ)

Buy Now Datasheet
Automotive Dual SMD 5uH Inductor and Choke - 839-B82790C0502N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 5uH Inductor and Choke
839-B82790C0502N201
Automotive Dual SMD 5uH Inductor and Choke 839-B82790C0502N201
Common Mode Chokes Dual 5uH 100kHz 1A 0.06Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0502N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 5uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 5uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0502N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 5uH 100kHz 1A 0.06Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0502N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 5uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 5uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0502N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82790C0502N201TR-ND 839-B82790C0502N201
Product Name Common Mode Chokes Automotive Dual SMD 5uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0600 ohms
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details