EPCOS AG Inductor, 4.7Mh, 200Ma, +50%, -30%, Surface Mount-Smd; Dc Current Rating Epcos B82790C0475N265

Description
INDUCTOR, 4.7mH, 200mA, +50%, -30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:4.7mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7mH, 200mA, +50%, -30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:4.7mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Mh, 200Ma, +50%, -30%, Surface Mount-Smd; Dc Current Rating Epcos - 80K8416 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 200Ma, +50%, -30%, Surface Mount-Smd; Dc Current Rating Epcos
80K8416
Inductor, 4.7Mh, 200Ma, +50%, -30%, Surface Mount-Smd; Dc Current Rating Epcos 80K8416
INDUCTOR, 4.7mH, 200mA, +50%, -30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:4.7mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes

INDUCTOR, 4.7mH, 200mA, +50%, -30%, SURFACE MOUNT-SMD; DC Current Rating:200mA; Inductance:4.7mH; Product Range:B82790C0 Series; Impedance:-; Product Length:7.1mm; Product Width:6mm; Product Height:4.9mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 80K8416
Product Name Inductor, 4.7Mh, 200Ma, +50%, -30%, Surface Mount-Smd; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2136971 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details