Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021782-B82790C0474N
Packaging: Reel - TR
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.205" (5.20mm)
Number of Lines: 2
Inductance @ Frequency: 470μH @ 100kHz
DC Resistance (DCR) (Max): 170 mOhm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 4 Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 170mOhm (Typ)
Common Mode Chokes Dual 470uH 100kHz 0.5A 0.17Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0474N215 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 470uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 470uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0474N215 can be used for catalog matching and distributor lookup.
Common Mode Chokes Dual 470uH 100kHz 500mA 170mOhm DCR SMD Automotive Blister T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1021782-B82790C0474N215 | 495-4414-2-ND | 839-B82790C0474N215 | 3410-B82790C0474N215 |
| Product Name | Common Mode Chokes - B82790C0474N215 | Common Mode Chokes | Automotive Dual SMD 470uH Inductor and Choke | Common Mode Chokes Dual 470uH 100kHz 500mA 170mOhm DCR SMD Automotive Blister T/R |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; SURFACE MOUNT |
| Inductance Range | 470 microH | 470 microH | ||
| DCR | 0.1700 ohms | 0.1700 ohms | 0.1700 ohms | |
| Rated DC Current | 500 milliamps | 500 milliamps | 500 milliamps |