EPCOS AG Automotive Dual SMD 11uH Inductor and Choke B82790C0113N201

Description
Common Mode Chokes Dual 11uH 100kHz 0.5A 0.08Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0113N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0113N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 11uH 100kHz 0.5A 0.08Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0113N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0113N201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 11uH Inductor and Choke - 839-B82790C0113N201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 11uH Inductor and Choke
839-B82790C0113N201
Automotive Dual SMD 11uH Inductor and Choke 839-B82790C0113N201
Common Mode Chokes Dual 11uH 100kHz 0.5A 0.08Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0113N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0113N201 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 11uH 100kHz 0.5A 0.08Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82790C0113N201 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82790C0113N201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-4413-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4413-1-ND
Common Mode Chokes 495-4413-1-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ)

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-4413-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4413-2-ND
Common Mode Chokes 495-4413-2-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ)

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-4413-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4413-6-ND
Common Mode Chokes 495-4413-6-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ)

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82790C0113N201
912722-B82790C0113N201
Common Mode Chokes - B82790C0113N201 912722-B82790C0113N201
Manufacturer: EPCOS (TDK) Win Source Part Number: 912722-B82790C0113N2 01 Series: B82790 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ) Package: Reel - TR Package: Horizontal, 4 Gull Wing Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82790C 113N201, 495-4413-6, 495-4413-2, B82790C113N201, 495-4413-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912722-B82790C0113N201
Series: B82790
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 80mOhm (Typ)
Package: Reel - TR
Package: Horizontal, 4 Gull Wing
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82790C 113N201, 495-4413-6, 495-4413-2, B82790C113N201, 495-4413-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82790C0113N201 495-4413-1-ND 912722-B82790C0113N201
Product Name Automotive Dual SMD 11uH Inductor and Choke Common Mode Chokes Common Mode Chokes - B82790C0113N201
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers