EPCOS AG Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos B82789S0223N002

Description
INDUCTOR, 22UH, -30%+50%, 250MA,; Rated Current:250mA; Inductance:22µH; Product Range:B82789S0 Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, -30%+50%, 250MA,; Rated Current:250mA; Inductance:22µH; Product Range:B82789S0 Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos - 38K0156 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos
38K0156
Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos 38K0156
INDUCTOR, 22UH, -30%+50%, 250MA,; Rated Current:250mA; Inductance:22µH; Product Range:B82789S0 Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

INDUCTOR, 22UH, -30%+50%, 250MA,; Rated Current:250mA; Inductance:22µH; Product Range:B82789S0 Series; Impedance:-; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 38K0156
Product Name Inductor, 22Uh, -30%+50%, 250Ma,; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378683 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details