EPCOS AG Ferrite Bead, Aec-Q200, 5.8 Kohm, 0.15A; Dc Current Rating Epcos B82789C513N2.

Description
FERRITE BEAD, AEC-Q200, 5.8 KOHM, 0.15A; DC Current Rating:0.3A; Inductance:51µH; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Description
FERRITE BEAD, AEC-Q200, 5.8 KOHM, 0.15A; DC Current Rating:0.3A; Inductance:51µH; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, Aec-Q200, 5.8 Kohm, 0.15A; Dc Current Rating Epcos - 25AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 5.8 Kohm, 0.15A; Dc Current Rating Epcos
25AC6532
Ferrite Bead, Aec-Q200, 5.8 Kohm, 0.15A; Dc Current Rating Epcos 25AC6532
FERRITE BEAD, AEC-Q200, 5.8 KOHM, 0.15A; DC Current Rating:0.3A; Inductance:51µH; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

FERRITE BEAD, AEC-Q200, 5.8 KOHM, 0.15A; DC Current Rating:0.3A; Inductance:51µH; Product Range:-; Impedance:-; Inductor Case / Package:-; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25AC6532
Product Name Ferrite Bead, Aec-Q200, 5.8 Kohm, 0.15A; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2136959 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers