EPCOS AG Common Mode Chokes - B82789C513N1 B82789C513N1

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769585-B82789C513N1 Series: B82789 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: Horizontal, 4 L-Lead Voltage Rating - AC: 42V Voltage Rating - DC: 80V Mounting: SMD Ratings: AEC-Q200 Filter Type: Signal Line Number of Lines: 2 Inductance @ Frequency: 51μH @ 100kHz Categories: Filters Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) Height (Maximum): 0.118" (3.00mm) Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 550 mOhm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769585-B82789C513N1 Series: B82789 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: Horizontal, 4 L-Lead Voltage Rating - AC: 42V Voltage Rating - DC: 80V Mounting: SMD Ratings: AEC-Q200 Filter Type: Signal Line Number of Lines: 2 Inductance @ Frequency: 51μH @ 100kHz Categories: Filters Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) Height (Maximum): 0.118" (3.00mm) Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 550 mOhm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82789C513N1
769585-B82789C513N1
Common Mode Chokes - B82789C513N1 769585-B82789C513N1
Manufacturer: EPCOS (TDK) Win Source Part Number: 769585-B82789C513N1 Series: B82789 Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: Horizontal, 4 L-Lead Voltage Rating - AC: 42V Voltage Rating - DC: 80V Mounting: SMD Ratings: AEC-Q200 Filter Type: Signal Line Number of Lines: 2 Inductance @ Frequency: 51μH @ 100kHz Categories: Filters Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) Height (Maximum): 0.118" (3.00mm) Current Rating (Maximum): 250mA DC Resistance (DCR) (Maximum): 550 mOhm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769585-B82789C513N1
Series: B82789
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: Horizontal, 4 L-Lead
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Mounting: SMD
Ratings: AEC-Q200
Filter Type: Signal Line
Number of Lines: 2
Inductance @ Frequency: 51μH @ 100kHz
Categories: Filters
Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm)
Height (Maximum): 0.118" (3.00mm)
Current Rating (Maximum): 250mA
DC Resistance (DCR) (Maximum): 550 mOhm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive Dual SMD 51uH Inductor and Choke - 839-B82789C513N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 51uH Inductor and Choke
839-B82789C513N1
Automotive Dual SMD 51uH Inductor and Choke 839-B82789C513N1
Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C513N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C513N1 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.25A 0.55Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C513N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C513N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 769585-B82789C513N1 839-B82789C513N1
Product Name Common Mode Chokes - B82789C513N1 Automotive Dual SMD 51uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Range 51 microH
DCR 0.5500 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details