EPCOS AG Fixed Inductors - B82789C513N002 B82789C513N002

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000092-B82789C513N0 02 Packaging: Cut Tape Termination: SMD/SMT Current Rating: 250 mA Inductance: 51 µH Mounting: SMD (SMT) Core Material: Ferrite Weight: 25 g Resistance: 550 mΩ Number of Pins: 4 Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 550 mΩ Case / Package: 4532 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 250 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 250 mA Case Code (Imperial): 1812 Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V REACH SVHC: No SVHC Inductance Tolerance: -30 % Test Voltage: 250 V
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000092-B82789C513N0 02 Packaging: Cut Tape Termination: SMD/SMT Current Rating: 250 mA Inductance: 51 µH Mounting: SMD (SMT) Core Material: Ferrite Weight: 25 g Resistance: 550 mΩ Number of Pins: 4 Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 550 mΩ Case / Package: 4532 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 250 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 250 mA Case Code (Imperial): 1812 Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V REACH SVHC: No SVHC Inductance Tolerance: -30 % Test Voltage: 250 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82789C513N002 - 1000092-B82789C513N002 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82789C513N002
1000092-B82789C513N002
Fixed Inductors - B82789C513N002 1000092-B82789C513N002
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000092-B82789C513N0 02 Packaging: Cut Tape Termination: SMD/SMT Current Rating: 250 mA Inductance: 51 µH Mounting: SMD (SMT) Core Material: Ferrite Weight: 25 g Resistance: 550 mΩ Number of Pins: 4 Width: 5 mm Categories: Fixed Inductors DC Resistance (DCR): 550 mΩ Case / Package: 4532 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 250 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 250 mA Case Code (Imperial): 1812 Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V REACH SVHC: No SVHC Inductance Tolerance: -30 % Test Voltage: 250 V

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000092-B82789C513N002
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 250 mA
Inductance: 51 µH
Mounting: SMD (SMT)
Core Material: Ferrite
Weight: 25 g
Resistance: 550 mΩ
Number of Pins: 4
Width: 5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 550 mΩ
Case / Package: 4532
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 250 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 250 mA
Case Code (Imperial): 1812
Voltage Rating (AC): 42 V
Voltage Rating (DC): 80 V
REACH SVHC: No SVHC
Inductance Tolerance: -30 %
Test Voltage: 250 V

Buy Now
51UH Inductor and Choke - 71-B82789C513N002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51UH Inductor and Choke
71-B82789C513N002
51UH Inductor and Choke 71-B82789C513N002
Choke, Canbus, 1812 Case, 51UH Product overview: B82789C513N002 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 51UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82789C513N002 can be used for catalog matching and distributor lookup.

Choke, Canbus, 1812 Case, 51UH Product overview: B82789C513N002 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 51UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82789C513N002 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1000092-B82789C513N002 71-B82789C513N002
Product Name Fixed Inductors - B82789C513N002 51UH Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 51 microH 51 microH
Unlock Full Specs
to access all available technical data