EPCOS AG Automotive Dual SMD 100uH Inductor and Choke B82789C104N1

Description
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 100uH Inductor and Choke - 839-B82789C104N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 100uH Inductor and Choke
839-B82789C104N1
Automotive Dual SMD 100uH Inductor and Choke 839-B82789C104N1
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104N1 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C104N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C104N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82789C104N1 - 999693-B82789C104N1 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82789C104N1
999693-B82789C104N1
Common Mode Chokes - B82789C104N1 999693-B82789C104N1
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999693-B82789C104N1 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.207 mm Inductance: 100 µH Mounting: SMD (SMT) Tolerance: 50 % Test Frequency: 50 Hz Core Material: Ferrite Military Standard: Not DC Current: 150 mA Height: 3 mm Number of Lines: 2 Weight: 26.988746 mg Current: 150 mA Width: 3.2 mm Categories: Common Mode Chokes DC Resistance (DCR): 1.5 Ω Case / Package: 1812 Alternative Parts (Cross-Reference): B82789C104N1B82789C 104N 1; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.5 mm Max DC Current: 150 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999693-B82789C104N1
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 5.207 mm
Inductance: 100 µH
Mounting: SMD (SMT)
Tolerance: 50 %
Test Frequency: 50 Hz
Core Material: Ferrite
Military Standard: Not
DC Current: 150 mA
Height: 3 mm
Number of Lines: 2
Weight: 26.988746 mg
Current: 150 mA
Width: 3.2 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 1.5 Ω
Case / Package: 1812
Alternative Parts (Cross-Reference): B82789C104N1B82789C 104N 1;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.5 mm
Max DC Current: 150 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82789C104N1 999693-B82789C104N1
Product Name Automotive Dual SMD 100uH Inductor and Choke Common Mode Chokes - B82789C104N1
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line Standard
Impedance 6200 ohms
Packing Method Tape and Reel Tape Reel; Tape & Reel (TR)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details