EPCOS AG Common Mode Chokes B82789C0113H001

Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm
Request a Quote Datasheet
Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82789C0113H001TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82789C0113H001TR-ND
Common Mode Chokes 495-B82789C0113H001TR-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

Buy Now Datasheet
SMD 100 kHz 300mA 250mOhm Inductor and Choke - 839-B82789C0113H001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 kHz 300mA 250mOhm Inductor and Choke
839-B82789C0113H001
SMD 100 kHz 300mA 250mOhm Inductor and Choke 839-B82789C0113H001
11 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm Product overview: B82789C0113H001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 kHz, 300mA, 250mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100 kHz, 300mA, 250mOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0113H001 can be used for catalog matching and distributor lookup.

11 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm Product overview: B82789C0113H001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 kHz, 300mA, 250mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100 kHz, 300mA, 250mOhm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0113H001 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82789C0113H001TR-ND 839-B82789C0113H001
Product Name Common Mode Chokes SMD 100 kHz 300mA 250mOhm Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details