EPCOS AG Common Mode Chokes B82789C0104H002

Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Request a Quote Datasheet
Description
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-75969-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75969-2-ND
Common Mode Chokes 495-75969-2-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 495-75969-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75969-1-ND
Common Mode Chokes 495-75969-1-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 495-75969-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75969-6-ND
Common Mode Chokes 495-75969-6-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

Buy Now Datasheet
Automotive Dual SMD 100uH Inductor and Choke - 839-B82789C0104H002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 100uH Inductor and Choke
839-B82789C0104H002
Automotive Dual SMD 100uH Inductor and Choke 839-B82789C0104H002
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0104H002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0104H002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1314594-B82789C0104H002
Filters - Common Mode Chokes 1314594-B82789C0104H002
Win Source Part Number: 1314594-B82789C0104H 002 Category: Filters>Common Mode Chokes Series: B82789 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 150mA Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Inductance @ Frequency: 100 µH @ 100 kHz DC Resistance (DCR) (Max): 1.5Ohm Package / Case: Horizontal, 4 L-Lead Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1314594-B82789C0104H002
Category: Filters>Common Mode Chokes
Series: B82789
Package: Tape & Reel
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 150mA
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 1.5Ohm
Package / Case: Horizontal, 4 L-Lead
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75969-2-ND 839-B82789C0104H002 1314594-B82789C0104H002
Product Name Common Mode Chokes Automotive Dual SMD 100uH Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 1.5 ohms 1.5 ohms
Rated DC Current 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details