Common Mode Chokes Triple 3200uH 13A 0.0065Ohm DCR Thru-Hole Product overview: B82746S4143A040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3200uH, 13A, 0.0065Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3200uH, 13A, 0.0065Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82746S4143A040 can be used for catalog matching and distributor lookup.
3.2mH @ 10kHz 3 Line Common Mode Choke Through Hole 13A DCR 6.5mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82746S4143A040 | 495-6996-ND |
| Product Name | 3200uH 13A 0.0065Ohm Inductor and Choke | Common Mode Chokes |
| Mounting Option | Through Hole | Through Hole |
| Technology | Power Line | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |