EPCOS AG Common Mode Chokes B82746S4103A021

Description
2mH @ 10kHz 3 Line Common Mode Choke Through Hole 10A DCR 9.6mOhm (Typ)
Request a Quote Datasheet
Description
2mH @ 10kHz 3 Line Common Mode Choke Through Hole 10A DCR 9.6mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-7008-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-7008-ND
Common Mode Chokes 495-7008-ND
2mH @ 10kHz 3 Line Common Mode Choke Through Hole 10A DCR 9.6mOhm (Typ)

2mH @ 10kHz 3 Line Common Mode Choke Through Hole 10A DCR 9.6mOhm (Typ)

Buy Now Datasheet
2MH 10A Inductor and Choke - 839-B82746S4103A021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MH 10A Inductor and Choke
839-B82746S4103A021
2MH 10A Inductor and Choke 839-B82746S4103A021
CMC 2MH 10A 3LN TH Product overview: B82746S4103A021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82746S4103A021 can be used for catalog matching and distributor lookup.

CMC 2MH 10A 3LN TH Product overview: B82746S4103A021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82746S4103A021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-7008-ND 839-B82746S4103A021
Product Name Common Mode Chokes 2MH 10A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0096 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details