EPCOS AG Common Mode Chokes B82734W2701B030

Description
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)
Request a Quote Datasheet
Description
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82734W2701B030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82734W2701B030-ND
Common Mode Chokes B82734W2701B030-ND
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)

68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)

Buy Now Datasheet
Dual 68000uH 10kHz 0.7A Inductor and Choke - 839-B82734W2701B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 68000uH 10kHz 0.7A Inductor and Choke
839-B82734W2701B030
Dual 68000uH 10kHz 0.7A Inductor and Choke 839-B82734W2701B030
Common Mode Chokes Dual 68000uH 10kHz 0.7A 1.45Ohm DCR Thru-Hole Box Product overview: B82734W2701B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 68000uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 68000uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734W2701B030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 68000uH 10kHz 0.7A 1.45Ohm DCR Thru-Hole Box Product overview: B82734W2701B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 68000uH, 10kHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 68000uH, 10kHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734W2701B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82734W2701B030-ND 839-B82734W2701B030
Product Name Common Mode Chokes Dual 68000uH 10kHz 0.7A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 1.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details