EPCOS AG Choke, Common Mode, 2X3.3Mh, 4.6A; Inductance Epcos B82734R2462B030

Description
CHOKE, COMMON MODE, 2X3.3MH, 4.6A; Inductance:3.3mH; Rated Current:4.6A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4.6A; DC Current Rating:4.6A; DC RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 2X3.3MH, 4.6A; Inductance:3.3mH; Rated Current:4.6A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4.6A; DC Current Rating:4.6A; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 2X3.3Mh, 4.6A; Inductance Epcos - 23M5383 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 2X3.3Mh, 4.6A; Inductance Epcos
23M5383
Choke, Common Mode, 2X3.3Mh, 4.6A; Inductance Epcos 23M5383
CHOKE, COMMON MODE, 2X3.3MH, 4.6A; Inductance:3.3mH; Rated Current:4.6A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4.6A; DC Current Rating:4.6A; DC RoHS Compliant: Yes

CHOKE, COMMON MODE, 2X3.3MH, 4.6A; Inductance:3.3mH; Rated Current:4.6A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4.6A; DC Current Rating:4.6A; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M5383
Product Name Choke, Common Mode, 2X3.3Mh, 4.6A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - CCM1649-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers