EPCOS AG Common Mode Chokes B82733V2232B001

Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 188mOhm (Typ)
Request a Quote Datasheet
Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 188mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-7016-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-7016-ND
Common Mode Chokes 495-7016-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 188mOhm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 188mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-7016-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0047 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers