EPCOS AG Power Line Choke; Dc Current Rating Epcos B82733F2701B001

Description
POWER LINE CHOKE; DC Current Rating:700mA; Product Range:B82733F Series; Case Dimensions:26.5mm x 24.8mm x 14mm; Inductance:100mH RoHS Compliant: Yes
Datasheet
Description
POWER LINE CHOKE; DC Current Rating:700mA; Product Range:B82733F Series; Case Dimensions:26.5mm x 24.8mm x 14mm; Inductance:100mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Choke; Dc Current Rating Epcos - 29M3801 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Choke; Dc Current Rating Epcos
29M3801
Power Line Choke; Dc Current Rating Epcos 29M3801
POWER LINE CHOKE; DC Current Rating:700mA; Product Range:B82733F Series; Case Dimensions:26.5mm x 24.8mm x 14mm; Inductance:100mH RoHS Compliant: Yes

POWER LINE CHOKE; DC Current Rating:700mA; Product Range:B82733F Series; Case Dimensions:26.5mm x 24.8mm x 14mm; Inductance:100mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 29M3801
Product Name Power Line Choke; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1936548 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details