EPCOS AG Choke, Frame Core, 15Mh, 1.9A; Inductance Epcos B82733F2192B001

Description
CHOKE, FRAME CORE, 15MH, 1.9A; Inductance:15mH; Rated Current:1.9A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.9A; DC Current Rating:1.9A; DC Resistance Max:0.279ohm; External RoHS Compliant: Yes
Datasheet
Description
CHOKE, FRAME CORE, 15MH, 1.9A; Inductance:15mH; Rated Current:1.9A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.9A; DC Current Rating:1.9A; DC Resistance Max:0.279ohm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Frame Core, 15Mh, 1.9A; Inductance Epcos - 34P1401 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Frame Core, 15Mh, 1.9A; Inductance Epcos
34P1401
Choke, Frame Core, 15Mh, 1.9A; Inductance Epcos 34P1401
CHOKE, FRAME CORE, 15MH, 1.9A; Inductance:15mH; Rated Current:1.9A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.9A; DC Current Rating:1.9A; DC Resistance Max:0.279ohm; External RoHS Compliant: Yes

CHOKE, FRAME CORE, 15MH, 1.9A; Inductance:15mH; Rated Current:1.9A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.9A; DC Current Rating:1.9A; DC Resistance Max:0.279ohm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 34P1401
Product Name Choke, Frame Core, 15Mh, 1.9A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919658 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details