EPCOS AG Choke, D Core, 47Mh, 1.1A; Inductance Epcos B82733F2112B001

Description
CHOKE, D CORE, 47MH, 1.1A; Inductance:47mH; Rated Current:1.1A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.804ohm; External RoHS Compliant: Yes
Datasheet
Description
CHOKE, D CORE, 47MH, 1.1A; Inductance:47mH; Rated Current:1.1A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.804ohm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, D Core, 47Mh, 1.1A; Inductance Epcos - 15P1252 - Newark, An Avnet Company
Chicago, IL, United States
Choke, D Core, 47Mh, 1.1A; Inductance Epcos
15P1252
Choke, D Core, 47Mh, 1.1A; Inductance Epcos 15P1252
CHOKE, D CORE, 47MH, 1.1A; Inductance:47mH; Rated Current:1.1A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.804ohm; External RoHS Compliant: Yes

CHOKE, D CORE, 47MH, 1.1A; Inductance:47mH; Rated Current:1.1A; Product Range:B82733F Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.1A; DC Current Rating:1.1A; DC Resistance Max:0.804ohm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15P1252
Product Name Choke, D Core, 47Mh, 1.1A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-150-008-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, UKCA, UR
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details