EPCOS AG Common Mode Chokes B82732W2701B030

Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)
Request a Quote Datasheet
Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82732W2701B030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82732W2701B030-ND
Common Mode Chokes B82732W2701B030-ND
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)

39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82732W2701B030-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details