EPCOS AG Common Mode Chokes B82732R2701B030

Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)
Request a Quote Datasheet
Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2781-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2781-ND
Common Mode Chokes 495-2781-ND
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)

39mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.1Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2781-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.072uH 311Ohm 7.9MHz Inductor and Choke - 71-0402AF-720XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0720 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details