EPCOS AG Common Mode Chokes B82732R2601B030

Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.4Ohm (Typ)
Request a Quote Datasheet
Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.4Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2780-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2780-ND
Common Mode Chokes 495-2780-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.4Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.4Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-2780-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details