Common Mode Chokes Dual 15000uH 10kHz 0.8A 0.95Ohm DCR Thru-Hole Box Product overview: B82731T2801A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731T2801A020 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912720-B82731T2801A0
Series: B82731
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 800mA DCR 950mOhm (Typ)
Package: Horizontal, 4 PC Pin
Package: Bulk
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 576
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82731T2801A20, -495-2052-ND, B82731T2801A 20, -B82731T2801A20, 495-2052, -495-2052
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 950mOhm (Typ)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82731T2801A020 | 912720-B82731T2801A020 | 495-B82731T2801A020-ND |
| Product Name | Dual 15000uH 10kHz 0.8A Inductor and Choke | Common Mode Chokes - B82731T2801A020 | Common Mode Chokes |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Power Line | ||
| Packing Method | Box | Bulk | |
| Standards and Certifications | RoHS |