EPCOS AG Choke, E Core, 100Mh, 0.3A; Inductance Epcos B82731T2301A020

Description
CHOKE, E CORE, 100MH, 0.3A; Inductance:100mH; Rated Current:300mA; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:6.6ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
CHOKE, E CORE, 100MH, 0.3A; Inductance:100mH; Rated Current:300mA; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:6.6ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, E Core, 100Mh, 0.3A; Inductance Epcos - 33P6688 - Newark, An Avnet Company
Chicago, IL, United States
Choke, E Core, 100Mh, 0.3A; Inductance Epcos
33P6688
Choke, E Core, 100Mh, 0.3A; Inductance Epcos 33P6688
CHOKE, E CORE, 100MH, 0.3A; Inductance:100mH; Rated Current:300mA; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:6.6ohm; Inductance RoHS Compliant: Yes

CHOKE, E CORE, 100MH, 0.3A; Inductance:100mH; Rated Current:300mA; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:300mA; DC Current Rating:300mA; DC Resistance Max:6.6ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33P6688
Product Name Choke, E Core, 100Mh, 0.3A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1609989-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 130 amps
View Details
2 suppliers