EPCOS AG Choke, E Core, 3.3Mh, 1.8A; Inductance Epcos B82731T2182A020

Description
CHOKE, E CORE, 3.3MH, 1.8A; Inductance:3.3mH; Rated Current:1.8A; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.8A; DC Current Rating:1.8A; DC Resistance Max:0.2ohm; Inductance RoHS Compliant: Yes
Datasheet
Description
CHOKE, E CORE, 3.3MH, 1.8A; Inductance:3.3mH; Rated Current:1.8A; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.8A; DC Current Rating:1.8A; DC Resistance Max:0.2ohm; Inductance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, E Core, 3.3Mh, 1.8A; Inductance Epcos - 33P6687 - Newark, An Avnet Company
Chicago, IL, United States
Choke, E Core, 3.3Mh, 1.8A; Inductance Epcos
33P6687
Choke, E Core, 3.3Mh, 1.8A; Inductance Epcos 33P6687
CHOKE, E CORE, 3.3MH, 1.8A; Inductance:3.3mH; Rated Current:1.8A; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.8A; DC Current Rating:1.8A; DC Resistance Max:0.2ohm; Inductance RoHS Compliant: Yes

CHOKE, E CORE, 3.3MH, 1.8A; Inductance:3.3mH; Rated Current:1.8A; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1.8A; DC Current Rating:1.8A; DC Resistance Max:0.2ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 33P6687
Product Name Choke, E Core, 3.3Mh, 1.8A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1670448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - SBSMP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details