CHOKE, E CORE, 10MH, 1A; Inductance:10mH; Rated Current:1A; Product Range:B82731T Series; SVHC:No SVHC (27-Jun-2018); Core Material:Ferrite; DC Current Max:1A; DC Current Rating:1A; DC Resistance Max:0.63ohm; Inductance RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 33P6685 |
| Product Name | Choke, E Core, 10Mh, 1A; Inductance Epcos |
| Standards and Certifications | RoHS |