EPCOS AG Filters - Common Mode Chokes B82731M2901A030

Description
Win Source Part Number: 1336748-B82731M2901A 030 Category: Filters - Common Mode Chokes Series: B82731 Package: Tray Voltage Rating - AC: 250V Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm) Current Rating (Max): 900mA Standard Package: 800 Filter Type: Power Line Height (Max): 0.807" (20.50mm) Number of Lines: 2 Inductance @ Frequency: 15 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Approval Agency: ENEC, UR, VDE DC Resistance (DCR) (Max): 600mOhm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1336748-B82731M2901A 030 Category: Filters - Common Mode Chokes Series: B82731 Package: Tray Voltage Rating - AC: 250V Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm) Current Rating (Max): 900mA Standard Package: 800 Filter Type: Power Line Height (Max): 0.807" (20.50mm) Number of Lines: 2 Inductance @ Frequency: 15 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Approval Agency: ENEC, UR, VDE DC Resistance (DCR) (Max): 600mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1336748-B82731M2901A030 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1336748-B82731M2901A030
Filters - Common Mode Chokes 1336748-B82731M2901A030
Win Source Part Number: 1336748-B82731M2901A 030 Category: Filters - Common Mode Chokes Series: B82731 Package: Tray Voltage Rating - AC: 250V Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm) Current Rating (Max): 900mA Standard Package: 800 Filter Type: Power Line Height (Max): 0.807" (20.50mm) Number of Lines: 2 Inductance @ Frequency: 15 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Approval Agency: ENEC, UR, VDE DC Resistance (DCR) (Max): 600mOhm (Typ)

Win Source Part Number: 1336748-B82731M2901A030
Category: Filters - Common Mode Chokes
Series: B82731
Package: Tray
Voltage Rating - AC: 250V
Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm)
Current Rating (Max): 900mA
Standard Package: 800
Filter Type: Power Line
Height (Max): 0.807" (20.50mm)
Number of Lines: 2
Inductance @ Frequency: 15 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Approval Agency: ENEC, UR, VDE
DC Resistance (DCR) (Max): 600mOhm (Typ)

Buy Now Datasheet
Dual 15000uH 10kHz 0.9A Inductor and Choke - 839-B82731M2901A030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15000uH 10kHz 0.9A Inductor and Choke
839-B82731M2901A030
Dual 15000uH 10kHz 0.9A Inductor and Choke 839-B82731M2901A030
Common Mode Chokes Dual 15000uH 10kHz 0.9A 0.6Ohm DCR Thru-Hole Tray Product overview: B82731M2901A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731M2901A030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 15000uH 10kHz 0.9A 0.6Ohm DCR Thru-Hole Tray Product overview: B82731M2901A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731M2901A030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-2768-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2768-ND
Common Mode Chokes 495-2768-ND
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 900mA DCR 600mOhm (Typ)

15mH @ 10kHz 2 Line Common Mode Choke Through Hole 900mA DCR 600mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1336748-B82731M2901A030 839-B82731M2901A030 495-2768-ND
Product Name Filters - Common Mode Chokes Dual 15000uH 10kHz 0.9A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 15000 microH
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 900 milliamps 900 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details