EPCOS AG Power Line Choke,15Mh,900Ma,+50%,-30%; Dc Current Rating Epcos B82731M2901A030

Description
POWER LINE CHOKE,15MH,900MA,+50 %,-30%; DC Current Rating:900mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:15mH RoHS Compliant: Yes
Datasheet
Description
POWER LINE CHOKE,15MH,900MA,+50 %,-30%; DC Current Rating:900mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:15mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Choke,15Mh,900Ma,+50%,-30%; Dc Current Rating Epcos - 06J1347 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Choke,15Mh,900Ma,+50%,-30%; Dc Current Rating Epcos
06J1347
Power Line Choke,15Mh,900Ma,+50%,-30%; Dc Current Rating Epcos 06J1347
POWER LINE CHOKE,15MH,900MA,+50 %,-30%; DC Current Rating:900mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:15mH RoHS Compliant: Yes

POWER LINE CHOKE,15MH,900MA,+50%,-30%; DC Current Rating:900mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:15mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06J1347
Product Name Power Line Choke,15Mh,900Ma,+50%,-30%; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3874 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details