Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328235-B82731M2401A
Category: Filters>Common Mode Chokes
Packaging: Tray
Voltage Rating - AC: 250V
Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm)
Current Rating (Max): 400mA
Standard Package: 800
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.807" (20.50mm)
Number of Lines: 2
Inductance @ Frequency: 68 mH @ 10 kHz
DC Resistance (DCR) (Max): 3Ohm (Typ)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Other Part Number: 495-2764,B82731M2401
Approval Agency: ENEC, UR, VDE
RoHS Status: ROHS3 Compliant
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 3Ohm (Typ)
Common Mode Chokes Dual 68000uH 10kHz 0.4A 3Ohm DCR Thru-Hole Tray Product overview: B82731M2401A033 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 68000uH, 10kHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 68000uH, 10kHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731M2401A033 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1328235-B82731M2401A033 | 495-2764-ND | 839-B82731M2401A033 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Dual 68000uH 10kHz 0.4A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 68000 microH | ||
| DCR | 3 ohms | 3 ohms |