EPCOS AG Inductor, 100Mh, 350Ma, Mhz; Dc Current Rating Epcos B82731M2351A030

Description
INDUCTOR, 100MH, 350MA, MHz; DC Current Rating:350mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:100mH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100MH, 350MA, MHz; DC Current Rating:350mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:100mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Mh, 350Ma, Mhz; Dc Current Rating Epcos - 12P7371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Mh, 350Ma, Mhz; Dc Current Rating Epcos
12P7371
Inductor, 100Mh, 350Ma, Mhz; Dc Current Rating Epcos 12P7371
INDUCTOR, 100MH, 350MA, MHz; DC Current Rating:350mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:100mH RoHS Compliant: Yes

INDUCTOR, 100MH, 350MA, MHz; DC Current Rating:350mA; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Inductance:100mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 12P7371
Product Name Inductor, 100Mh, 350Ma, Mhz; Dc Current Rating Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378714 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details