EPCOS AG Power Line Choke,6.8Mh,1.3A,+50%,-30%; Inductance Epcos B82731M2132A030

Description
POWER LINE CHOKE,6.8MH,1.3A,+50 %,-30%; Inductance:6.8mH; Rated Current:1.3A; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Core Material:Ferrite; DC Current Max:1.3A; DC Current Rating:1.3A; No. of Pins:4Pins RoHS Compliant: Yes
Description
POWER LINE CHOKE,6.8MH,1.3A,+50 %,-30%; Inductance:6.8mH; Rated Current:1.3A; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Core Material:Ferrite; DC Current Max:1.3A; DC Current Rating:1.3A; No. of Pins:4Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Choke,6.8Mh,1.3A,+50%,-30%; Inductance Epcos - 06J1337 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Choke,6.8Mh,1.3A,+50%,-30%; Inductance Epcos
06J1337
Power Line Choke,6.8Mh,1.3A,+50%,-30%; Inductance Epcos 06J1337
POWER LINE CHOKE,6.8MH,1.3A,+50 %,-30%; Inductance:6.8mH; Rated Current:1.3A; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Core Material:Ferrite; DC Current Max:1.3A; DC Current Rating:1.3A; No. of Pins:4Pins RoHS Compliant: Yes

POWER LINE CHOKE,6.8MH,1.3A,+50%,-30%; Inductance:6.8mH; Rated Current:1.3A; Product Range:B82731M Series; Case Dimensions:21mm x 15mm x 20.5mm; Core Material:Ferrite; DC Current Max:1.3A; DC Current Rating:1.3A; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06J1337
Product Name Power Line Choke,6.8Mh,1.3A,+50%,-30%; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378685 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details