15mH @ 10kHz 2 Line Common Mode Choke Through Hole 900mA DCR 600mOhm (Typ)
CMC 15MH 900MA 2LN TH Product overview: B82731H2901A030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MH, 900MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15MH, 900MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731H2901A030 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | B82731H2901A030-ND | 839-B82731H2901A030 |
| Product Name | Common Mode Chokes | 15MH 900MA Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.6000 ohms | |
| Rated DC Current | 900 milliamps |