EPCOS AG Common Mode Chokes B82731H2801A030

Description
22mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm (Typ)
Request a Quote Datasheet
Description
22mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82731H2801A030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82731H2801A030-ND
Common Mode Chokes B82731H2801A030-ND
22mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm (Typ)

22mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82731H2801A030-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details