EPCOS AG Common Mode Chokes B82731H2501A030

Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2Ohm (Typ)
Request a Quote Datasheet
Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5743-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5743-ND
Common Mode Chokes 495-5743-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2Ohm (Typ)

Buy Now Datasheet
Dual 47000uH 10kHz 0.5A Inductor and Choke - 839-B82731H2501A030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 47000uH 10kHz 0.5A Inductor and Choke
839-B82731H2501A030
Dual 47000uH 10kHz 0.5A Inductor and Choke 839-B82731H2501A030
Common Mode Chokes Dual 47000uH 10kHz 0.5A 2Ohm DCR Thru-Hole Tray Product overview: B82731H2501A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 47000uH, 10kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 47000uH, 10kHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731H2501A030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 47000uH 10kHz 0.5A 2Ohm DCR Thru-Hole Tray Product overview: B82731H2501A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 47000uH, 10kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 47000uH, 10kHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731H2501A030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5743-ND 839-B82731H2501A030
Product Name Common Mode Chokes Dual 47000uH 10kHz 0.5A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N0 0201DS-5N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details