EPCOS AG Dual 10000uH 10kHz 0.45A Inductor and Choke B82730U3451A020

Description
Common Mode Chokes Dual 10000uH 10kHz 0.45A 1.75Ohm DCR Thru-Hole Tray Product overview: B82730U3451A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730U3451A020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 10000uH 10kHz 0.45A 1.75Ohm DCR Thru-Hole Tray Product overview: B82730U3451A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730U3451A020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10000uH 10kHz 0.45A Inductor and Choke - 839-B82730U3451A020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10000uH 10kHz 0.45A Inductor and Choke
839-B82730U3451A020
Dual 10000uH 10kHz 0.45A Inductor and Choke 839-B82730U3451A020
Common Mode Chokes Dual 10000uH 10kHz 0.45A 1.75Ohm DCR Thru-Hole Tray Product overview: B82730U3451A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730U3451A020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 10kHz 0.45A 1.75Ohm DCR Thru-Hole Tray Product overview: B82730U3451A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730U3451A020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-4384-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4384-ND
Common Mode Chokes 495-4384-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 450mA DCR 1.75Ohm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 450mA DCR 1.75Ohm (Typ)

Buy Now Datasheet
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: EPCOS - TDK Electronics Category: Filters Common Mode Chokes Series: B82730 Package: Tray Product Status: Active Filter Type: Power Line Inductance @ Frequency: 10 mH @ 10 kHz DC Resistance (DCR) (Max): 1.75Ohm (Typ)

Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Filters Common Mode Chokes
Series: B82730
Package: Tray
Product Status: Active
Filter Type: Power Line
Inductance @ Frequency: 10 mH @ 10 kHz
DC Resistance (DCR) (Max): 1.75Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82730U3451A020 495-4384-ND
Product Name Dual 10000uH 10kHz 0.45A Inductor and Choke Common Mode Chokes Filters Common Mode Chokes
Mounting Option Through Hole Through Hole
Technology Power Line
Packing Method Tray Tray
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data