EPCOS AG Common Mode Chokes B82730G3401A020

Description
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.4Ohm (Typ)
Request a Quote Datasheet
Description
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.4Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-75371-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75371-ND
Common Mode Chokes 495-75371-ND
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.4Ohm (Typ)

15mH @ 10kHz 2 Line Common Mode Choke Through Hole 400mA DCR 2.4Ohm (Typ)

Buy Now Datasheet
Dual 15000uH 10kHz 0.4A Inductor and Choke - 839-B82730G3401A020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15000uH 10kHz 0.4A Inductor and Choke
839-B82730G3401A020
Dual 15000uH 10kHz 0.4A Inductor and Choke 839-B82730G3401A020
Common Mode Chokes Dual 15000uH 10kHz 0.4A 2.4Ohm DCR Thru-Hole Tray Product overview: B82730G3401A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730G3401A020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 15000uH 10kHz 0.4A 2.4Ohm DCR Thru-Hole Tray Product overview: B82730G3401A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730G3401A020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75371-ND 839-B82730G3401A020
Product Name Common Mode Chokes Dual 15000uH 10kHz 0.4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details