EPCOS AG Common Mode Chokes B82726S2163N030

Description
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)
Request a Quote Datasheet
Description
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-6987-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-6987-ND
Common Mode Chokes 495-6987-ND
2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)

2.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)

Buy Now Datasheet
Dual 2.2mH 10kHz 16A Inductor and Choke - 839-B82726S2163N030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.2mH 10kHz 16A Inductor and Choke
839-B82726S2163N030
Dual 2.2mH 10kHz 16A Inductor and Choke 839-B82726S2163N030
Common Mode Chokes Dual 2.2mH 10kHz 16A 0.0071Ohm DCR Thru-Hole Box Product overview: B82726S2163N030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2mH, 10kHz, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 2.2mH, 10kHz, 16A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2163N030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 2.2mH 10kHz 16A 0.0071Ohm DCR Thru-Hole Box Product overview: B82726S2163N030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2mH, 10kHz, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 2.2mH, 10kHz, 16A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2163N030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6987-ND 839-B82726S2163N030
Product Name Common Mode Chokes Dual 2.2mH 10kHz 16A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0071 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33uH 100MHz 0.18A Inductor and Choke - 71-0603HP-R33XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details