EPCOS AG Filter, Power Line, 8A, 250V, Radial; Inductance Epcos B82725A2802N001

Description
FILTER, POWER LINE, 8A, 250V, RADIAL; Inductance:2.7mH; Rated Current:8A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:8A; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 8A, 250V, RADIAL; Inductance:2.7mH; Rated Current:8A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:8A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 8A, 250V, Radial; Inductance Epcos - 23M5372 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 8A, 250V, Radial; Inductance Epcos
23M5372
Filter, Power Line, 8A, 250V, Radial; Inductance Epcos 23M5372
FILTER, POWER LINE, 8A, 250V, RADIAL; Inductance:2.7mH; Rated Current:8A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:8A; RoHS Compliant: Yes

FILTER, POWER LINE, 8A, 250V, RADIAL; Inductance:2.7mH; Rated Current:8A; Product Range:B82725A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:8A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M5372
Product Name Filter, Power Line, 8A, 250V, Radial; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details