EPCOS AG Common Mode Chokes B82725A2123N040

Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 12A DCR 12mOhm (Typ)
Request a Quote Datasheet
Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 12A DCR 12mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-76607-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-76607-ND
Common Mode Chokes 495-76607-ND
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 12A DCR 12mOhm (Typ)

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 12A DCR 12mOhm (Typ)

Buy Now Datasheet
Dual 3300uH 10kHz 12A Inductor and Choke - 839-B82725A2123N040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3300uH 10kHz 12A Inductor and Choke
839-B82725A2123N040
Dual 3300uH 10kHz 12A Inductor and Choke 839-B82725A2123N040
Common Mode Chokes Dual 3300uH 10kHz 12A 0.012Ohm DCR Thru-Hole Box Product overview: B82725A2123N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3300uH, 10kHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3300uH, 10kHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2123N040 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 3300uH 10kHz 12A 0.012Ohm DCR Thru-Hole Box Product overview: B82725A2123N040 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3300uH, 10kHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3300uH, 10kHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2123N040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76607-ND 839-B82725A2123N040
Product Name Common Mode Chokes Dual 3300uH 10kHz 12A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details