EPCOS AG Common Mode Chokes B82725A2102N001

Description
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 1.3Ohm (Typ)
Request a Quote Datasheet
Description
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 1.3Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2755-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2755-ND
Common Mode Chokes 495-2755-ND
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 1.3Ohm (Typ)

68mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 1.3Ohm (Typ)

Buy Now Datasheet
Dual 68000uH 10kHz 1A Inductor and Choke - 839-B82725A2102N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 68000uH 10kHz 1A Inductor and Choke
839-B82725A2102N001
Dual 68000uH 10kHz 1A Inductor and Choke 839-B82725A2102N001
Common Mode Chokes Dual 68000uH 10kHz 1A 1.3Ohm DCR Thru-Hole Box Product overview: B82725A2102N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 68000uH, 10kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 68000uH, 10kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2102N001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 68000uH 10kHz 1A 1.3Ohm DCR Thru-Hole Box Product overview: B82725A2102N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 68000uH, 10kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 68000uH, 10kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2102N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2755-ND 839-B82725A2102N001
Product Name Common Mode Chokes Dual 68000uH 10kHz 1A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers