EPCOS AG Common Mode Chokes B82724V2103U040

Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 9.2mOhm
Request a Quote Datasheet
Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 9.2mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82724V2103U040-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82724V2103U040-ND
Common Mode Chokes 495-B82724V2103U040-ND
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 9.2mOhm

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 9.2mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82724V2103U040-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers