EPCOS AG Common Mode Chokes B82724J8482N040

Description
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 32mOhm (Typ)
Request a Quote Datasheet
Description
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 32mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-77253-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-77253-ND
Common Mode Chokes 495-77253-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 32mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 32mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77253-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-471 0402DF-471XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers