EPCOS AG 12MH 3A Inductor and Choke B82724J2302N021

Description
CMC 12MH 3A 2LN TH Product overview: B82724J2302N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724J2302N021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 12MH 3A 2LN TH Product overview: B82724J2302N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724J2302N021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12MH 3A Inductor and Choke - 839-B82724J2302N021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12MH 3A Inductor and Choke
839-B82724J2302N021
12MH 3A Inductor and Choke 839-B82724J2302N021
CMC 12MH 3A 2LN TH Product overview: B82724J2302N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724J2302N021 can be used for catalog matching and distributor lookup.

CMC 12MH 3A 2LN TH Product overview: B82724J2302N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12MH, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724J2302N021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-B82724J2302N021-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82724J2302N021-ND
Common Mode Chokes 495-B82724J2302N021-ND
12mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 125mOhm (Typ)

12mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 125mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82724J2302N021 495-B82724J2302N021-ND
Product Name 12MH 3A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Power Line
Core Material Ferrite
Inductance Range 12000 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers