EPCOS AG Choke, Common Mode, 2X2.7Mh, 4.0A; Inductance Epcos B82723J2402N001

Description
CHOKE, COMMON MODE, 2X2.7MH, 4.0A; Inductance:2.7mH; Rated Current:4A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4A; DC RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 2X2.7MH, 4.0A; Inductance:2.7mH; Rated Current:4A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4A; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 2X2.7Mh, 4.0A; Inductance Epcos - 23M5366 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 2X2.7Mh, 4.0A; Inductance Epcos
23M5366
Choke, Common Mode, 2X2.7Mh, 4.0A; Inductance Epcos 23M5366
CHOKE, COMMON MODE, 2X2.7MH, 4.0A; Inductance:2.7mH; Rated Current:4A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4A; DC RoHS Compliant: Yes

CHOKE, COMMON MODE, 2X2.7MH, 4.0A; Inductance:2.7mH; Rated Current:4A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:4A; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M5366
Product Name Choke, Common Mode, 2X2.7Mh, 4.0A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-233-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line EMC Filters - iDQ48010A480V-002-R - TDK-Lambda Americas Inc.
Specs
Package / Mounting PCB
Rated Voltage 75 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details